IEEE C57.12.36

Standard Requirements for Liquid-Immersed Distribution Substation Transformers

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 15 June 2017
Status: active
Page Count: 39
scope:

This standard covers certain electrical, dimensional, and mechanical characteristics of 50 Hz and 60 Hz, two winding, liquid-immersed distribution substation transformers. Such transformers may be remotely or integrally associated with either primary and secondary switchgear or substations, or both, for step-down or stepup purposes rated as follows

112.5 kVA through 10 000 kVA three-phase

250 kVA through 6667 kVA single-phase

High voltage 69 000 V and below, and low voltage 34 500 V and below

It is not intended that this standard shall apply to dry-type, regulating, pad-mounted, secondary-network, furnace, rectifier, mobile, railway, or mine transformers

Document History

IEEE C57.12.36
June 15, 2017
Standard Requirements for Liquid-Immersed Distribution Substation Transformers
This standard covers certain electrical, dimensional, and mechanical characteristics of 50 Hz and 60 Hz, two winding, liquid-immersed distribution substation transformers. Such transformers may be...
September 27, 2007
Standard Requirements for Liquid-Immersed Distribution Substation Transformers
This standard covers certain electrical, dimensional, and mechanical characteristics of 50 Hz and 60 Hz, two winding, liquid-immersed distribution substation transformers. Such transformers may be...

References

Advertisement