DSF/FPREN ISO 19085-6
Woodworking machines – Safety – Part 6: Single spindle vertical moulding machines ("toupies") (ISO/FDIS 19085-6:2017)
| Organization: | DS |
| Status: | active |
| Page Count: | 66 |
| ICS Code (Woodworking machines): | 79.120.10 |
| ICS Code (Safety of machinery): | 13.110 |
scope:
This document deals with the significant hazards, hazardous situations and events as listed in Clause 4 which are relevant to stationary and displaceable hand fed single spindle vertical moulding machines (with or without demountable power feed unit), herein after referred to as "machines", designed to cut solid wood, chip board, fibreboard, plywood and also these materials if they are covered with plastic laminate or edgings when they are used as intended and under the conditions foreseen by the manufacturer.
Document History