DS/EN ISO 19085-6

Woodworking machines – Safety – Part 6: Single spindle vertical moulding machines ("toupies") (ISO 19085-6:2017)

active, Most Current
Buy Now
Organization: DS
Publication Date: 19 December 2017
Status: active
Page Count: 68
ICS Code (Woodworking machines): 79.120.10
scope:

This document deals with the significant hazards, hazardous situations and events as listed in Clause 4 which are relevant to stationary and displaceable hand fed single spindle vertical moulding machines (with or without demountable power feed unit), herein after referred to as "machines", designed to cut solid wood, chip board, fibreboard, plywood and also these materials if they are covered with plastic laminate or edgings when they are used as intended and under the conditions foreseen by the manufacturer.

Document History

DS/EN ISO 19085-6
December 19, 2017
Woodworking machines – Safety – Part 6: Single spindle vertical moulding machines ("toupies") (ISO 19085-6:2017)
This document deals with the significant hazards, hazardous situations and events as listed in Clause 4 which are relevant to stationary and displaceable hand fed single spindle vertical moulding...
Woodworking machines – Safety – Part 6: Single spindle vertical moulding machines ("toupies") (ISO/FDIS 19085-6:2017)
This document deals with the significant hazards, hazardous situations and events as listed in Clause 4 which are relevant to stationary and displaceable hand fed single spindle vertical moulding...
Woodworking machines – Safety – Part 6: Single spindle vertical moulding machines ("toupies") (ISO/DIS 19085-6:2021)
This document gives the safety requirements and measures for single spindle vertical moulding machines as defined in 3.1, capable of continuous production use and hereinafter referred to as...
Advertisement