NPFC - MIL-DTL-26499

HOSE ASSEMBLY, METAL, FLEXIBLE, BREATHING OXYGEN

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 25 August 2017
Status: active
Page Count: 13
scope:

This specification covers one type of metal flexible hose assembly with a nominal working pressure of 2,400 psi (165.47 bar) in the operating temperature range from -65°F to +160°F (-53.89°C to +71.11°C).

intended Use:

The hose assemblies covered by this specification are intended for use as flexible manifold connections on ground servicing equipment supplying breathing oxygen to aerospace equipment. The use is... View More

Document History

Hose Assembly, Metal, Flexible, Breathing Oxygen
A description is not available for this item.
MIL-DTL-26499
August 25, 2017
HOSE ASSEMBLY, METAL, FLEXIBLE, BREATHING OXYGEN
The hose assemblies covered by this specification are intended for use as flexible manifold connections on ground servicing equipment supplying breathing oxygen to aerospace equipment. The use is...
March 10, 2014
HOSE ASSEMBLY, METAL, FLEXIBLE, BREATHING OXYGEN
A description is not available for this item.
February 24, 2009
HOSE ASSEMBLY, METAL, FLEXIBLE, BREATHING OXYGEN
The hose assemblies covered by this specification are intended for use as flexible manifold connections on ground servicing equipment supplying breathing oxygen to aerospace equipment. The use is...
April 3, 2006
HOSE ASSEMBLY, METAL, FLEXIBLE, BREATHING OXYGEN
The hose assemblies covered by this specification are intended for use as flexible manifold connections on ground servicing equipment supplying breathing oxygen to aerospace equipment. The use is...
November 17, 2003
HOSE ASSEMBLY, METAL, FLEXIBLE, BREATHING OXYGEN
This specification covers one type of breathing oxygen flexible metal hose assembly. FIGURE 1. Design and construction.
April 10, 1989
HOSE ASSEMBLY, METAL, FLEXIBLE, BREATHING OXYGEN
This specification covers one type of breathing oxygen, flexible metal, hose assembly. The specification part number is definitive and formatted to identify each item covered by this specification....
July 18, 1983
HOSE ASSEMBLY, METAL, FLEXIBLE, BREATHING OXYGEN
A description is not available for this item.
May 6, 1980
HOSE ASSEMBLY, METAL, FLEXIBLE, BREATHING OXYGEN
A description is not available for this item.
March 1, 1962
HOSE ASSEMBLY, METAL, FLEXIBLE, BREATHING OXYGEN
A description is not available for this item.
November 18, 1958
HOSE ASSEMBLY, METAL, FLEXIBLE, BREATHING OXYGEN
A description is not available for this item.

References

Advertisement