NPFC - MIL-DTL-26499
HOSE ASSEMBLY, METAL, FLEXIBLE, BREATHING OXYGEN
| Organization: | NPFC |
| Publication Date: | 3 April 2006 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This specification covers one type of metal flexible hose assembly with a nominal working pressure of 2,400 psi (165.47 bar) in the operating temperature range from -65°F to +160°F (-53.89°C to +71.11°C).
intended Use:
The hose assemblies covered by this specification are intended for use as flexible manifold connections on ground servicing equipment supplying breathing oxygen to aerospace equipment. The use is... View More
Document History