DS/IEC TS 61970-600-2

Energy management system application program interface (EMS-API) – Part 600-2: Common Grid Model Exchange Specification (CGMES) – Exchange profiles specification

active, Most Current
Buy Now
Organization: DS
Publication Date: 31 July 2017
Status: active
Page Count: 87
ICS Code (IT applications in industry): 35.240.50
ICS Code (Telecontrol. Telemetering): 33.200
scope:

IEC 61970-600-2:2017(E) details the requirements of the exchange profiles belonging to the CGMES. The CGMES is defined using information on the Common Information Model (CIM) available in the public domain. The CGMES reflects TSO requirements for accurate modelling of the ENTSO-E area for power flow, short circuit and dynamics applications whilst also allowing for the exchange of any diagram layouts including GIS data of a grid model. Future editions of this technical specification will be released to describe following CGMES versions which reflect the additional requirements due to European network codes or guidelines. Keyword: Smart Grid

Document History

DS/IEC TS 61970-600-2
July 31, 2017
Energy management system application program interface (EMS-API) – Part 600-2: Common Grid Model Exchange Specification (CGMES) – Exchange profiles specification
IEC 61970-600-2:2017(E) details the requirements of the exchange profiles belonging to the CGMES. The CGMES is defined using information on the Common Information Model (CIM) available in the public...

References

Advertisement