DS/EN ISO 52000-1

Energy performance of buildings – Overarching EPB assessment – Part 1: General framework and procedures (ISO 52000-1:2017)

active, Most Current
Buy Now
Organization: DS
Publication Date: 1 August 2017
Status: active
Page Count: 146
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

ISO 52000-1:2017 establishes a systematic, comprehensive and modular structure for assessing the energy performance of new and existing buildings (EPB) in a holistic way. It is applicable to the assessment of overall energy use of a building, by measurement or calculation, and the calculation of energy performance in terms of primary energy or other energy-related metrics. It takes into account the specific possibilities and limitations for the different applications, such as building design, new buildings 'as built', and existing buildings in the use phase as well as renovation. NOTE - Table 1 in the Introduction shows the relative position of ISO 52000-1:2017 within the set of EPB standards in the context of the modular structure as set out in ISO 52000-1:2017.

Document History

DS/EN ISO 52000-1
August 1, 2017
Energy performance of buildings – Overarching EPB assessment – Part 1: General framework and procedures (ISO 52000-1:2017)
ISO 52000-1:2017 establishes a systematic, comprehensive and modular structure for assessing the energy performance of new and existing buildings (EPB) in a holistic way. It is applicable to the...
Energy performance of buildings - Overarching EPB assessment - Part 1: General framework and procedures (ISO/DIS 52000-1:2015)
This standard provides a systematic, comprehensive and modular overall structure on the integrated energy performance of buildings, in order to ensure consistency among all CEN standards required to...

References

Advertisement