DSF/PREN ISO 52000-1

Energy performance of buildings - Overarching EPB assessment - Part 1: General framework and procedures (ISO/DIS 52000-1:2015)

pending
Organization: DS
Status: pending
Page Count: 125
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

This standard provides a systematic, comprehensive and modular overall structure on the integrated energy performance of buildings, in order to ensure consistency among all CEN standards required to calculate the energy performance of buildings according to the EPBD (2010/31/EU). This standard handles the framework of the overall energy performance of a building, covering inter alia: a) common terms, definitions and symbols; b) building and system boundaries; c) building partitioning; d) methodology for calculating the energy performance of a building (set of overall formulae on energy used, delivered, produced and/or exported at the building site and near-by); e) set of overall formulae and input-output relations, linking the various elements relevant for the assessment of the overall energy performance of buildings which are treated in separate standards; f) general requirements to standards dealing with partial calculations; g) general rules in setting out alternative calculation routes according to the calculation scope and requirements; h) rules for the combination of different partitioning; i) performance indicators; j) methodology for measured energy performance assessment.

Document History

August 1, 2017
Energy performance of buildings – Overarching EPB assessment – Part 1: General framework and procedures (ISO 52000-1:2017)
ISO 52000-1:2017 establishes a systematic, comprehensive and modular structure for assessing the energy performance of new and existing buildings (EPB) in a holistic way. It is applicable to the...
DSF/PREN ISO 52000-1
Energy performance of buildings - Overarching EPB assessment - Part 1: General framework and procedures (ISO/DIS 52000-1:2015)
This standard provides a systematic, comprehensive and modular overall structure on the integrated energy performance of buildings, in order to ensure consistency among all CEN standards required to...

References

Advertisement