DS/IEC TS 61970-600-1
Energy management system application program interface (EMS-API) – Part 600-1: Common Grid Model Exchange Specification (CGMES) – Structure and rules
| Organization: | DS |
| Publication Date: | 31 July 2017 |
| Status: | active |
| Page Count: | 87 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
scope:
IEC 61970-600-1:2017(E) defines the main rules and requirements related to the CGMES which are mandatory for achieving interoperability with the CGMES and for satisfying business processes. The profiles which belong to CGMES are defined in IEC 61970-600-2:2017. The CGMES is defined using information on the Common Information Model (CIM) available in the public domain. Future editions of this technical specification will be released to describe following CGMES versions which will reflect additional requirements due to European network codes or guidelines. Keyword: Smart Grid
Document History