DSF/PREN ISO 11296-3

Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks – Part 3: Lining with close-fit pipes (ISO/DIS 11296-3:2017)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 27
ICS Code (Drainage systems): 91.140.80
ICS Code (External sewage systems): 93.030
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

This part of ISO 11296, in conjunction with ISO 11296-1, specifies requirements and test methods for close-fit lining systems used for the renovation of underground non-pressure drainage and sewerage networks. It applies to pipes and fittings made of polyethylene (PE) or unplasticized poly(vinyl chloride) (PVC‑U) as manufactured, as well to the installed lining system with its associated joints.

Document History

September 3, 2018
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks – Part 3: Lining with close-fit pipes (ISO 11296-3:2018)
This document, in conjunction with ISO 11296‑1, specifies requirements and test methods for close-fit lining systems used for the renovation of underground non-pressure drainage and sewerage...
August 11, 2011
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks – Part 3: Lining with close-fit pipes
ISO 11296-3:2009, in conjunction with ISO 11296-1, specifies requirements and test methods for close-fit lining systems intended to be used for the renovation of non-pressure drainage and sewerage...
DSF/PREN ISO 11296-3
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks – Part 3: Lining with close-fit pipes (ISO/DIS 11296-3:2017)
This part of ISO 11296, in conjunction with ISO 11296-1, specifies requirements and test methods for close-fit lining systems used for the renovation of underground non-pressure drainage and sewerage...
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks – Part 3: Lining with close-fit pipes (ISO/FDIS 11296-3:2018)
This part of ISO 11296, in conjunction with ISO 11296-1, specifies requirements and test methods for close-fit lining systems used for the renovation of underground non-pressure drainage and sewerage...
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks - Part 3: Lining with close-fit pipes (ISO 11296-3:2009)
This part of ISO 11296, in conjunction with ISO 11296-1, specifies requirements and test methods for close-fit lining systems intended to be used for the renovation of non-pressure drainage and...
Advertisement