DS/EN ISO 11296-3
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks – Part 3: Lining with close-fit pipes
inactive
| Organization: | DS |
| Publication Date: | 11 August 2011 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Drainage systems): | 91.140.80 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
ISO 11296-3:2009, in conjunction with ISO 11296-1, specifies requirements and test methods for close-fit lining systems intended to be used for the renovation of non-pressure drainage and sewerage networks. It applies to pipes and fittings made of polyethylene (PE) or unplasticized poly(vinyl chloride) (PVC-U). It is applicable to the plastic lining system only.
Document History
September 3, 2018
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks – Part 3: Lining with close-fit pipes (ISO 11296-3:2018)
This document, in conjunction with ISO 11296‑1, specifies requirements and test methods for close-fit lining systems used for the renovation of underground non-pressure drainage and sewerage...
DS/EN ISO 11296-3
August 11, 2011
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks – Part 3: Lining with close-fit pipes
ISO 11296-3:2009, in conjunction with ISO 11296-1, specifies requirements and test methods for close-fit lining systems intended to be used for the renovation of non-pressure drainage and sewerage...
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks – Part 3: Lining with close-fit pipes (ISO/DIS 11296-3:2017)
This part of ISO 11296, in conjunction with ISO 11296-1, specifies requirements and test methods for close-fit lining systems used for the renovation of underground non-pressure drainage and sewerage...
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks – Part 3: Lining with close-fit pipes (ISO/FDIS 11296-3:2018)
This part of ISO 11296, in conjunction with ISO 11296-1, specifies requirements and test methods for close-fit lining systems used for the renovation of underground non-pressure drainage and sewerage...
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks - Part 3: Lining with close-fit pipes (ISO 11296-3:2009)
This part of ISO 11296, in conjunction with ISO 11296-1, specifies requirements and test methods for close-fit lining systems intended to be used for the renovation of non-pressure drainage and...