DS/EN 4114
Aerospace series – Clamps, loop (''P'' type) in aluminium alloy with rubber cushioning – Dimensions, masses
| Organization: | DS |
| Publication Date: | 9 November 2009 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Other fasteners): | 49.030.99 |
scope:
This European Standard specifies the required characteristics of loop style clamps ("P" type) in aluminium alloy with various cushion materials. These clamps are used for supporting aerospace pipe assemblies and electrical cable bundles. They are used up to 80 ï‚°C max. Usage at a higher temperature is at the option of the user. For temperature range and environmental considerations, see the various cushion material standards.
Document History