DS/EN 4114

Aerospace series – Clamps, loop ("P" type) in aluminium alloy with rubber cushioning – Dimensions, masses

active, Most Current
Organization: DS
Publication Date: 2 January 2024
Status: active
Page Count: 12
ICS Code (Other fasteners): 49.030.99
scope:

This document specifies the required characteristics of loop style clamps ("P" type) in aluminium alloy with various cushion materials. These clamps are used for supporting aerospace pipe assemblies and electrical cable bundles. They are used up to 80 °C max. Usage at a higher temperature is at the option of the user. For temperature range and environmental considerations, see the various cushion material standards.

Document History

DS/EN 4114
January 2, 2024
Aerospace series – Clamps, loop ("P" type) in aluminium alloy with rubber cushioning – Dimensions, masses
This document specifies the required characteristics of loop style clamps ("P" type) in aluminium alloy with various cushion materials. These clamps are used for supporting aerospace pipe assemblies...
November 9, 2009
Aerospace series – Clamps, loop (''P'' type) in aluminium alloy with rubber cushioning – Dimensions, masses
This European Standard specifies the required characteristics of loop style clamps ("P" type) in aluminium alloy with various cushion materials. These clamps are used for supporting aerospace pipe...
October 29, 2001
Aerospace series - Clamps, loop ("P" type) in aluminium alloy with rubber cushioning - Dimensions, masses
This standard specifies the required characteristics of loop style clamps ("P" type) in aluminium alloy with various cushion materials. These clamps are used for supporting aerospace pipe assemblies...
Aerospace series - Clamps, loop (''P'' type) in aluminium alloy with rubber cushioning - Dimensions, masses
This standard specifies the required characteristics of loop style clamps ("P" type) in aluminium alloy with various cushion materials. These clamps are used for supporting aerospace pipe assemblies...
Aerospace series – Clamps, loop ("P" type) in aluminium alloy, with rubber cushioning – Dimensions, masses
This document specifies the required characteristics of loop style clamps ("P" type) in aluminium alloy with various cushion materials. These clamps are used for supporting aerospace pipe assemblies...
Advertisement