DS/EN 55016-2-2

Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-2: Methods of measurement of disturbances and immunity - Measurement of disturbance power

active, Most Current
Buy Now
Organization: DS
Publication Date: 22 September 2011
Status: active
Page Count: 54
ICS Code (Emission): 33.100.10
scope:

CISPR 16-2-2:2010 specifies the methods of measurement of disturbance power using the absorbing clamp in the frequency range 30 MHz to 1 000 MHz. This second edition cancels and replaces the first edition (2003), its Amendment 1 (2004) and Amendment 2 (2005). It constitutes a technical revision. It includes the following significant technical changes with respect to the previous edition: provisions for the use of spectrum analyzers for compliance measurements (Annex D) and the use of FFT-based test instrumentation (Clauses 3, 6 and 8) are now included. CISPR 16-2-2:2010 has the status of a basic EMC publication in accordance with IEC Guide 107, Electromagnetic compatibility - Guide to the drafting of electromagnetic compatibility publications.

Document History

DS/EN 55016-2-2
September 22, 2011
Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-2: Methods of measurement of disturbances and immunity - Measurement of disturbance power
CISPR 16-2-2:2010 specifies the methods of measurement of disturbance power using the absorbing clamp in the frequency range 30 MHz to 1 000 MHz. This second edition cancels and replaces the first...
September 8, 2005
Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-2: Methods of measurement of disturbances and immunity - Measurement of disturbance power
This part of CISPR 16 is designated a baisc standard, which specifies the methods of maesurement of disturbance power using the absorbing clamp in the frequency range 30 MHz to 1000 MHz.
November 15, 2004
Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-2: Methods of measurement of disturbances and immunity - Measurement of disturbance power
This part of CISPR 16 is designated a baisc standard, which specifies the methods of maesurement of disturbance power using the absorbing clamp in the frequency range 30 MHz to 1000 MHz.
Specification for radio disturbance and immunity measuring apparatus and methods -- Part 2-2: Methods of measurement of disturbances and immunity - Measurement of disturbance power
This part of CISPR 16 specifies the methods of measurement of disturbance power using the absorbing clamp in the frequency range 30 MHz to 1 000 MHz. NOTE In accordance with IEC Guide 107, CISPR...
Advertisement