DS/EN 55016-2-2/A2

Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-2: Methods of measurement of disturbances and immunity - Measurement of disturbance power

inactive
Organization: DS
Publication Date: 8 September 2005
Status: inactive
Page Count: 10
ICS Code (Emission): 33.100.10
scope:

This part of CISPR 16 is designated a baisc standard, which specifies the methods of maesurement of disturbance power using the absorbing clamp in the frequency range 30 MHz to 1000 MHz.

Document History

September 22, 2011
Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-2: Methods of measurement of disturbances and immunity - Measurement of disturbance power
CISPR 16-2-2:2010 specifies the methods of measurement of disturbance power using the absorbing clamp in the frequency range 30 MHz to 1 000 MHz. This second edition cancels and replaces the first...
DS/EN 55016-2-2/A2
September 8, 2005
Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-2: Methods of measurement of disturbances and immunity - Measurement of disturbance power
This part of CISPR 16 is designated a baisc standard, which specifies the methods of maesurement of disturbance power using the absorbing clamp in the frequency range 30 MHz to 1000 MHz.
November 15, 2004
Specification for radio disturbance and immunity measuring apparatus and methods - Part 2-2: Methods of measurement of disturbances and immunity - Measurement of disturbance power
This part of CISPR 16 is designated a baisc standard, which specifies the methods of maesurement of disturbance power using the absorbing clamp in the frequency range 30 MHz to 1000 MHz.
Specification for radio disturbance and immunity measuring apparatus and methods -- Part 2-2: Methods of measurement of disturbances and immunity - Measurement of disturbance power
This part of CISPR 16 specifies the methods of measurement of disturbance power using the absorbing clamp in the frequency range 30 MHz to 1 000 MHz. NOTE In accordance with IEC Guide 107, CISPR...
Advertisement