IEC 62056-6-2
Electricity metering data exchange – The DLMS/COSEM suite – Part 6-2: COSEM interface classes
| Organization: | IEC |
| Publication Date: | 1 September 2017 |
| Status: | active |
| Page Count: | 902 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): | 17.220 |
| ICS Code (Electricity supply systems): | 91.140.50 |
scope:
This part of IEC 62056 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface classes to model meters from simple up to very complex functionality.
Annexes A to F (informative) provide additional information related to some interface classes.
Document History