MODUK - DEF STAN 02-748

Requirements for Strainers in HM Surface Ships and Submarines

active, Most Current
Buy Now
Organization: MODUK
Publication Date: 14 August 2017
Status: active
Page Count: 18
scope:

This Defence Standard (Def Stan) 02-748 in conjunction with the associated documents referred to herein specify the general design requirement(s) for Strainers, capable of removing particulate matter in the size range of 50 μm (minimum) to 6 mm (maximum), installed in the respective Fluid Systems of Her Majesty (HM) Surface Ships and Submarines.

Document History

DEF STAN 02-748
August 14, 2017
Requirements for Strainers in HM Surface Ships and Submarines
This Defence Standard (Def Stan) 02-748 in conjunction with the associated documents referred to herein specify the general design requirement(s) for Strainers, capable of removing particulate matter...
February 10, 2010
Requirements for Strainers In HM Surface Ships and Submarines
This Defence Standard (Def Stan) in conjunction with the documents referred to herein, specifies the general design requirement for strainers, capable of removing particulate matter in the range 50...
September 26, 2002
Requirements for Strainers in HM Surface Ships and Submarines
This Defence Standard (DEF STAN) in conjunction with the documents referred to herein, specifies the general design requirement for strainers, capable of removing particulate matter in the range 50...

References

Advertisement