DIN EN 14353

Metal beads and feature profiles for use with gypsum plasterboards - Definitions, requirements and test methods

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2017
Status: active
Page Count: 28
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

This European Standard specifies the characteristics and performance of metal beads, metal beads combined with paper tape and metal feature profiles designed for use in systems made with gypsum plasterboards according to EN 520, gypsum boards with fibrous reinforcement according to EN 15283- 1 and EN 15283-2 and products from secondary processing according to EN 14190, gypsum board thermal/acoustic insulation composite panels according to EN 13950 and prefabricated gypsum board panels with a cellular paperboard core according to EN 13915, intended to be used in building construction works. Metal beads and feature profiles, depending upon their material and type, can be featured without decoration, decorated or finished with jointing compounds to receive decoration.

It covers the following performance characteristics: reaction to fire and flexural strength (bending behaviour) to be measured according to the corresponding European test methods.

It provides the assessment and verification of constancy of performance of the products

This European Standard covers also additional technical characteristics that are of importance for the use and acceptance of the product by the construction industry and the reference tests for these characteristics.

Document History

DIN EN 14353
September 1, 2017
Metal beads and feature profiles for use with gypsum plasterboards - Definitions, requirements and test methods
This European Standard specifies the characteristics and performance of metal beads, metal beads combined with paper tape and metal feature profiles designed for use in systems made with gypsum...
February 1, 2016
Metal beads and feature profiles for use with gypsum plasterboards - Definitions, requirements and test methods; German and English version FprEN 14353:2016
A description is not available for this item.
May 1, 2010
Metal beads and feature profiles for use with gypsum plasterboards - Definitions, requirements and test methods (includes Amendment A1:2010)
A description is not available for this item.
March 1, 2008
Metal beads and feature profiles for use with gypsum plasterboards - Definitions, requirements and test methods
A description is not available for this item.

References

Advertisement