DS/EN 1277
Plastics piping systems – Thermoplastics piping systems for buried non-pressure applications – Test methods for leaktightness of elastomeric sealing ring type joints
| Organization: | DS |
| Publication Date: | 31 March 2004 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Seals for pipe and hose assemblies): | 23.040.80 |
scope:
This European standard specifies three basic test pressures for determining the leaktightness of elastomeric sealing ring type joints for buried thermoplastics non-pressure piping systems. Unless otherwise specified in the referring standard, the methods pressures used are the following: - p1: internal negative air pressure (partial vacuum); - p2: a low internal hydrostatic pressure; - p3: a higher internal hydrostatic pressure. It also describes four test conditions under which the test can be executed, as follows: A: without any additional diametric or angular deflection; B: with diametric deflection; C: with angular deflection; D: with simultaneous angular and diametric deflection. These conditions can be applied individually or in combination. The applicable selection of the method(s) and the condition(s) should be specified in the referring standard.
Document History