DS/EN ISO 13259
Thermoplastics piping systems for underground non-pressure applications – Test method for leaktightness of elastomeric sealing ring type joints (ISO 13259:2020)
| Organization: | DS |
| Publication Date: | 4 August 2020 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Drainage systems): | 91.140.80 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This document specifies a test method for determining the leaktightness of elastomeric sealing ring type joints for buried thermoplastics non-pressure piping systems. Unless otherwise specified in the referring standard, the tests are carried out at the following basic test pressures: - p1: internal negative air pressure (partial vacuum); - p2: a low internal hydrostatic pressure; - p3: a higher internal hydrostatic pressure. It also describes the following four test conditions under which the tests are performed: a) Condition A: without any additional diametric or angular deflection; b) Condition B: with diametric deflection; c) Condition C: with angular deflection; d) Condition D: with simultaneous angular and diametric deflection. The applicable selection of the test pressure(s) and the test condition(s) is/are specified in the referring standard.
Document History