DS/EN ISO 13259

Thermoplastics piping systems for underground non-pressure applications – Test method for leaktightness of elastomeric sealing ring type joints (ISO 13259:2018)

inactive
Organization: DS
Publication Date: 12 June 2018
Status: inactive
Page Count: 20
ICS Code (Drainage systems): 91.140.80
ICS Code (Plastics pipes): 23.040.20
scope:

ISO 13259:2010 specifies three basic test pressures for determining the leaktightness of elastomeric sealing ring type joints for buried thermoplastics non-pressure piping systems. It also describes four conditions under which the test can be executed.

Document History

August 4, 2020
Thermoplastics piping systems for underground non-pressure applications – Test method for leaktightness of elastomeric sealing ring type joints (ISO 13259:2020)
This document specifies a test method for determining the leaktightness of elastomeric sealing ring type joints for buried thermoplastics non-pressure piping systems. Unless otherwise specified in...
DS/EN ISO 13259
June 12, 2018
Thermoplastics piping systems for underground non-pressure applications – Test method for leaktightness of elastomeric sealing ring type joints (ISO 13259:2018)
ISO 13259:2010 specifies three basic test pressures for determining the leaktightness of elastomeric sealing ring type joints for buried thermoplastics non-pressure piping systems. It also describes...
Thermoplastics piping systems for underground non-pressure applications – Test method for leaktightness of elastomeric sealing ring type joints (ISO/DIS 13259:2020)
This document specifies a test method for determining the leaktightness of elastomeric sealing ring type joints for buried thermoplastics non-pressure piping systems. Unless otherwise specified in...
Thermoplastics piping systems for underground non-pressure applications – Test method for leaktightness of elastomeric sealing ring type joints (ISO/DIS 13259:2017)
ISO 13259:2010 specifies three basic test pressures for determining the leaktightness of elastomeric sealing ring type joints for buried thermoplastics non-pressure piping systems. It also describes...
Advertisement