IEC 60404-8-8
Magnetic materials – Part 8-8: Specifications for individual materials – Thin electrical steel strip and sheet for use at medium frequencies
| Organization: | IEC |
| Publication Date: | 1 September 2017 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Magnetic materials): | 29.030 |
scope:
This part of IEC 60404 defines the grades of thin non-oriented electrical steel strip and sheet in nominal thicknesses of 0,05 mm, 0,10 mm, 0,15 mm, 0,20 mm, 0,25 mm, 0,30 mm and 0,35 mm and of thin grain-oriented electrical steel strip and sheet in nominal thicknesses of 0,05 mm, 0,10 mm, 0,15 mm and 0,18 mm. In particular, it gives general requirements, magnetic properties, geometric characteristics and tolerances, technological characteristics, as well as inspection procedures.
NOTE For thin non-oriented electrical steel strip and sheet, other nominal thicknesses (i.e. 0,12 mm, 0,18 mm, 0,23 mm and 0,27 mm) can be agreed between the manufacturer and the purchaser.
This document applies to electrical steel strip and sheet supplied in the finally annealed condition in coils or sheets and intended for the construction of magnetic circuits predominantly used at frequencies in the range from 100 Hz to 10 kHz.
Document History