IEC 60404-8-8

Magnetic Materials Part 8: Specifications for Individual Materials Section 8 - Specification for Thin Magnetic Steel Strip for Use at Medium Frequencies

inactive
Buy Now
Organization: IEC
Publication Date: 1 August 1991
Status: inactive
Page Count: 34
ICS Code (Magnetic materials): 29.030
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20

Document History

September 1, 2017
Magnetic materials – Part 8-8: Specifications for individual materials – Thin electrical steel strip and sheet for use at medium frequencies
This part of IEC 60404 defines the grades of thin non-oriented electrical steel strip and sheet in nominal thicknesses of 0,05 mm, 0,10 mm, 0,15 mm, 0,20 mm, 0,25 mm, 0,30 mm and 0,35 mm and of thin...
IEC 60404-8-8
August 1, 1991
Magnetic Materials Part 8: Specifications for Individual Materials Section 8 - Specification for Thin Magnetic Steel Strip for Use at Medium Frequencies
A description is not available for this item.

References

Advertisement