IEC 60404-12

Magnetic Materials Part 12: Guide to Methods of Assessment of Temperature Capability of Interlaminar Insulation Coatings

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 October 1992
Status: active
Page Count: 30
ICS Code (Magnetic materials): 29.030
ICS Code (Electricity. Magnetism. General aspects): 17.220.01
scope:

Scope and object

This part of IEC 404, used as a guide, is primarily applicable to the evaluation of interlaminar insulation coatings applied to magnetic steel sheet and strip covered by the sections of IEC 404-8.

This guide defines methods of test for evaluating the properties of interlaminar insulation coatings applied to magnetic steel sheet and strip in the range of temperatures from ambient to 800 OC as a basis for a type test. It covers the following properties of the material:

i) adhesion;

ii) interlaminar resistance;

iii) compressibility/stacking factor.

Document History

February 1, 2023
Magnetic materials – Part 12: Methods of test for the assessment of the thermal endurance of surface insulation coatings on electrical steel strip and sheet
This part of IEC 60404 is applicable to surface insulation coatings on electrical steel strip and sheet classified in IEC 60404-1-1. This document defines the general principles and technical...
IEC 60404-12
October 1, 1992
Magnetic Materials Part 12: Guide to Methods of Assessment of Temperature Capability of Interlaminar Insulation Coatings
Scope and object This part of IEC 404, used as a guide, is primarily applicable to the evaluation of interlaminar insulation coatings applied to magnetic steel sheet and strip covered by the...

References

Advertisement