AASHTO M 320
Standard Specification for Performance-Graded Asphalt Binder
| Organization: | AASHTO |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 8 |
scope:
This specification covers asphalt binders graded by performance. Grading designations are related to the average seven-day maximum pavement design temperature and the minimum pavement design temperature. This specification contains Table 1 and Table 2. If no table is specified, the default is Table 1.
Table 2 incorporates R 49 for determining the critical low cracking temperature using a combination of T 313 and T 314 test procedures.
Note 1-For asphalt cements graded by viscosity at 60°C, see M 226.
Note 2-R 29 provides information for determining the performance grade of an asphalt binder.
Note 3-For specifying performance-graded asphalt binder using Multiple Stress Creep Recovery MSCR), see M 332.
Document History