CSA ISO/IEC 14543-2-1

Information technology – Home electronic system (HES) architecture – Part 2-1: Introduction and device modularity

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2007
Status: active
Page Count: 37
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of ISO/IEC 14543 specifies the general features and architecture of the HES.

The object is to

− define new terms for use in the ISO/IEC 14543 series,

− give general information and advice on the required HES features and its architecture,

− specify the HES model,

− specify the basic functional structure of an HES with its interfaces.

Document History

November 1, 2007
Information technology - Home electronic system (HES) architecture - Part 2-1: Introduction and device modularity
This part of ISO/IEC 14543 specifies the general features and architecture of the HES. The object is to − define new terms for use in the ISO/IEC 14543 series, − give general information and advice...
November 1, 2007
Information technology – Home electronic system (HES) architecture – Part 2-1: Introduction and device modularity
This part of ISO/IEC 14543 specifies the general features and architecture of the HES. The object is to − define new terms for use in the ISO/IEC 14543 series, − give general information and...
CSA ISO/IEC 14543-2-1
January 1, 2007
Information technology – Home electronic system (HES) architecture – Part 2-1: Introduction and device modularity
This part of ISO/IEC 14543 specifies the general features and architecture of the HES. The object is to − define new terms for use in the ISO/IEC 14543 series, − give general information and...
Information technology — Home electronic system (HES) architecture — Part 2-1: Introduction and device modularity
This part of ISO/IEC 14543 specifies the general features and architecture of the HES. The object is to − define new terms for use in the ISO/IEC 14543 series, − give general information and...

References

Advertisement