ISO/IEC 14543-3-1
Information technology – Home electronic system (HES) architecture – Part 3-1: Communication layers – Application layer for network based control of HES Class 1
| Organization: | ISO |
| Publication Date: | 1 September 2006 |
| Status: | active |
| Page Count: | 84 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
| ICS Code (IT applications in other fields): | 35.240.99 |
scope:
This part of the ISO/IEC 14543 specifies the services and protocol of the application layer for usage in Home Electronic Systems. It provides the services and the interface to the user process as defined in ISO/IEC 14543-3-3 (EN 50090-3-2). This procedure is based on the services and the protocol as provided by the transport layer, the network layer and the data link layer as specified in ISO/IEC 14543-3-2.
Document History