CSA ISO/IEC TR 24748-2

Systems and software engineering - Life cycle management - Part 2: Guide to the application of ISO/IEC 15288 (System life cycle processes)

inactive
Buy Now
Organization: CSA
Publication Date: 1 January 2013
Status: inactive
Page Count: 96
ICS Code (Software): 35.080
scope:

This part of ISO/IEC TR 24748 is a guide for the application of ISO/IEC 15288:2008. It addresses system, life cycle, process, organizational, project, and adaptation concepts, principally through reference to ISO/IEC TR 24748-1 and ISO/IEC 15288:2008. It then gives guidance on applying ISO/IEC 15288:2008 from the aspects of strategy, planning, application in organizations, and application on projects.

This part of ISO/IEC TR 24748 is intentionally aligned with both ISO/IEC TR 24748-1 and ISO/IEC TR 24748-3 (Guide to the application of ISO/IEC 12207) in its terminology, structure and content.

Document History

January 1, 2019
Systems and software engineering — Life cycle management — Part 2: Guidelines for the application of ISO/IEC/IEEE 15288 (System life cycle processes)
This document is a guideline for the application of ISO/IEC/IEEE 15288:2015. It addresses system, life cycle, organizational, project, and process, concept application, principally through reference...
CSA ISO/IEC TR 24748-2
January 1, 2013
Systems and software engineering - Life cycle management - Part 2: Guide to the application of ISO/IEC 15288 (System life cycle processes)
This part of ISO/IEC TR 24748 is a guide for the application of ISO/IEC 15288:2008. It addresses system, life cycle, process, organizational, project, and adaptation concepts, principally through...
Systems and software engineering - Life cycle management - Part 2: Guide to the application of ISO/IEC 15288 (System life cycle processes)
This part of ISO/IEC TR 24748 is a guide for the application of ISO/IEC 15288:2008. It addresses system, life cycle, process, organizational, project, and adaptation concepts, principally through...

References

Advertisement