CSA - CAN/CSA-ISO/IEC TR 24748-2:13
Systems and software engineering - Life cycle management - Part 2: Guide to the application of ISO/IEC 15288 (System life cycle processes)
| Organization: | CSA |
| Publication Date: | 1 January 2013 |
| Status: | inactive |
| Page Count: | 96 |
scope:
This part of ISO/IEC TR 24748 is a guide for the application of ISO/IEC 15288:2008. It addresses system, life cycle, process, organizational, project, and adaptation concepts, principally through reference to ISO/IEC TR 24748-1 and ISO/IEC 15288:2008. It then gives guidance on applying ISO/IEC 15288:2008 from the aspects of strategy, planning, application in organizations, and application on projects.
This part of ISO/IEC TR 24748 is intentionally aligned with both ISO/IEC TR 24748-1 and ISO/IEC TR 24748-3 (Guide to the application of ISO/IEC 12207) in its terminology, structure and content.
Document History