DS/EN ISO 22112
Dentistry – Artificial teeth for dental prostheses (ISO 22112:2017)
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 5 September 2017 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Dental materials): | 11.060.10 |
scope:
ISO 22112:2017 specifies the classification, requirements, and test methods for artificial teeth such as ceramic teeth and polymer teeth that are industrially manufactured for use in dental prostheses.
Document History
DS/EN ISO 22112
September 5, 2017
Dentistry – Artificial teeth for dental prostheses (ISO 22112:2017)
ISO 22112:2017 specifies the classification, requirements, and test methods for artificial teeth such as ceramic teeth and polymer teeth that are industrially manufactured for use in dental...
March 31, 2006
Dentistry – Artificial teeth for dental prostheses
This standard specifies the classification, requirements, and test methods for synthetic polymer and ceramic teeth that are manufactured for use in prostheses used in dentistry.
Dentistry – Artificial teeth for dental prostheses (ISO/FDIS 22112:2017)
This International Standard specifies the classification, requirements, and test methods for synthetic polymer and ceramic teeth that are manufactured for use in dental prostheses.