DS/EN ISO 22112

Dentistry – Artificial teeth for dental prostheses

inactive
Organization: DS
Publication Date: 31 March 2006
Status: inactive
Page Count: 26
ICS Code (Dental materials): 11.060.10
scope:

This standard specifies the classification, requirements, and test methods for synthetic polymer and ceramic teeth that are manufactured for use in prostheses used in dentistry.

Document History

September 5, 2017
Dentistry – Artificial teeth for dental prostheses (ISO 22112:2017)
ISO 22112:2017 specifies the classification, requirements, and test methods for artificial teeth such as ceramic teeth and polymer teeth that are industrially manufactured for use in dental...
DS/EN ISO 22112
March 31, 2006
Dentistry – Artificial teeth for dental prostheses
This standard specifies the classification, requirements, and test methods for synthetic polymer and ceramic teeth that are manufactured for use in prostheses used in dentistry.
Dentistry – Artificial teeth for dental prostheses (ISO/FDIS 22112:2017)
This International Standard specifies the classification, requirements, and test methods for synthetic polymer and ceramic teeth that are manufactured for use in dental prostheses.
Advertisement