NAVY - UFGS-33 11 00

WATER UTILITY DISTRIBUTION PIPING

inactive
Buy Now
Organization: NAVY
Publication Date: 1 May 2016
Status: inactive
Page Count: 61
scope:

NOTE:

This guide specification covers the requirements for potable and nonpotable (raw water and sea or salt water) systems, in which the largest size pipe is 1200 mm 48 inches in diameter and the maximum working pressure does not exceed 1200 kPa 175 psi for pipelines 300 mm 12 inch size and smaller and 1000 kPa 150 psi for pipelines larger than 300 mm 12 inch size. This section covers exterior water distribution and transmission systems, including water supply, distribution and service lines and connections to a point approximately 1.5 m 5 feet outside of buildings and structures.

Document History

February 1, 2018
WATER UTILITY DISTRIBUTION PIPING
A description is not available for this item.
February 1, 2018
WATER UTILITY DISTRIBUTION PIPING
NOTE: This guide specification covers the requirements for potable and non-potable (i.e., raw water, sea, salt water) systems, in which the largest size pipe is 1200 mm 60 inches in diameter and the...
May 1, 2016
WATER UTILITY DISTRIBUTION PIPING
NOTE: This guide specification covers the requirements for potable and nonpotable (raw water and sea or salt water) systems, in which the largest size pipe is 1200 mm 48 inches in diameter and the...
UFGS-33 11 00
May 1, 2016
WATER UTILITY DISTRIBUTION PIPING
NOTE: This guide specification covers the requirements for potable and nonpotable (raw water and sea or salt water) systems, in which the largest size pipe is 1200 mm 48 inches in diameter and the...
February 1, 2011
WATER DISTRIBUTION
NOTE: This guide specification covers the requirments for potable and nonpotable (raw water and sea or salt water) systems, in which the largest size pipe is 600 mm 24 inches in diameter and the...

References

Advertisement