NAVY - UFGS-33 11 00
WATER UTILITY DISTRIBUTION PIPING
active, Most Current
| Organization: | NAVY |
| Publication Date: | 1 February 2018 |
| Status: | active |
| Page Count: | 80 |
Document History
UFGS-33 11 00
February 1, 2018
WATER UTILITY DISTRIBUTION PIPING
A description is not available for this item.
February 1, 2018
WATER UTILITY DISTRIBUTION PIPING
NOTE:
This guide specification covers the requirements for potable and non-potable (i.e., raw water, sea, salt water) systems, in which the largest size pipe is 1200 mm 60 inches in diameter and the...
May 1, 2016
WATER UTILITY DISTRIBUTION PIPING
NOTE:
This guide specification covers the requirements for potable and nonpotable (raw water and sea or salt water) systems, in which the largest size pipe is 1200 mm 48 inches in diameter and the...
May 1, 2016
WATER UTILITY DISTRIBUTION PIPING
NOTE:
This guide specification covers the requirements for potable and nonpotable (raw water and sea or salt water) systems, in which the largest size pipe is 1200 mm 48 inches in diameter and the...
February 1, 2011
WATER DISTRIBUTION
NOTE:
This guide specification covers the requirments for potable and nonpotable (raw water and sea or salt water) systems, in which the largest size pipe is 600 mm 24 inches in diameter and the...