DS/EN ISO 10156

Gas cylinders – Gases and gas mixtures – Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets (ISO 10156:2017)

active, Most Current
Buy Now
Organization: DS
Publication Date: 4 September 2017
Status: active
Page Count: 40
ICS Code (Gases for industrial application): 71.100.20
ICS Code (Gas cylinders): 23.020.35
scope:

ISO 10156:2017 specifies methods for determining whether or not a gas or gas mixture is flammable in air and whether a gas or gas mixture is more or less oxidizing than air under atmospheric conditions. ISO 10156:2017 is intended to be used for the classification of gases and gas mixtures including the selection of gas cylinder valve outlets. ISO 10156:2017 does not cover the safe preparation of these mixtures under pressure and at temperatures other than ambient.

Document History

DS/EN ISO 10156
September 4, 2017
Gas cylinders – Gases and gas mixtures – Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets (ISO 10156:2017)
ISO 10156:2017 specifies methods for determining whether or not a gas or gas mixture is flammable in air and whether a gas or gas mixture is more or less oxidizing than air under atmospheric...
September 9, 2010
Gases and gas mixtures – Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets
This International Standard specifies methods for determining whether or not a gas or gas mixture is flammable in air and whether a gas or gas mixture is more or less oxidizing than air under...
May 15, 2010
Gases and gas mixtures – Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets
This International Standard specifies methods for determining whether or not a gas or gas mixture is flammable in air and whether a gas or gas mixture is more or less oxidizing than air under...
Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets (ISO/DIS10156:2008)
This International Standard specifies methods for determining whether or not a gas or gas mixture is flammable in air and whether a gas or gas mixture is more or less oxidizing than air under...
Gas cylinders - Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets (ISO/DIS 10156:2016)
This International Standard specifies methods for determining whether or not a gas or gas mixture is flammable in air and whether a gas or gas mixture is more or less oxidizing than air under...
Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets (ISO/FDIS10156:2009)
This International Standard specifies methods for determining whether or not a gas or gas mixture is flammable in air and whether a gas or gas mixture is more or less oxidizing than air under...
Advertisement