DSF/FprEN ISO 10156

Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets (ISO/FDIS10156:2009)

pending
Organization: DS
Status: pending
Page Count: 36
ICS Code (Pressure vessels): 23.020.30
ICS Code (Gases for industrial application): 71.100.20
scope:

This International Standard specifies methods for determining whether or not a gas or gas mixture is flammable in air and whether a gas or gas mixture is more or less oxidizing than air under atmospheric conditions. This International Standard is intended to be used for the classification of gases and gas mixtures including the selection of gas cylinder valve outlets. This International Standard does not cover the safe preparation of these mixtures under pressure and at temperatures other than ambient.

Document History

September 4, 2017
Gas cylinders – Gases and gas mixtures – Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets (ISO 10156:2017)
ISO 10156:2017 specifies methods for determining whether or not a gas or gas mixture is flammable in air and whether a gas or gas mixture is more or less oxidizing than air under atmospheric...
September 9, 2010
Gases and gas mixtures – Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets
This International Standard specifies methods for determining whether or not a gas or gas mixture is flammable in air and whether a gas or gas mixture is more or less oxidizing than air under...
May 15, 2010
Gases and gas mixtures – Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets
This International Standard specifies methods for determining whether or not a gas or gas mixture is flammable in air and whether a gas or gas mixture is more or less oxidizing than air under...
Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets (ISO/DIS10156:2008)
This International Standard specifies methods for determining whether or not a gas or gas mixture is flammable in air and whether a gas or gas mixture is more or less oxidizing than air under...
Gas cylinders - Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets (ISO/DIS 10156:2016)
This International Standard specifies methods for determining whether or not a gas or gas mixture is flammable in air and whether a gas or gas mixture is more or less oxidizing than air under...
DSF/FprEN ISO 10156
Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets (ISO/FDIS10156:2009)
This International Standard specifies methods for determining whether or not a gas or gas mixture is flammable in air and whether a gas or gas mixture is more or less oxidizing than air under...
Advertisement