SMPTE RP 2047-5

VC-2 Level 66 Compression of Ultra-high Definition Video Sources for use with a High Definition Infrastructure

active, Most Current
Buy Now
Organization: SMPTE
Publication Date: 1 July 2017
Status: active
Page Count: 12
scope:

This recommended practice defines constraints on the VC-2 video compression specification such that 10-bit ultra-high definition video signals can be compressed to only occupy the bit rate of 8-bit high definition signals. Specifically, it defines constraints for compressing progressive source video having 3840 pixels/line by 2160 lines/frame at 50 or 60/1.001 frames/s using 4:2:2 sampling.

This document defines a VC-2 bit-stream for video compressed according to this practice. It also defines an application specific level for VC-2 compression.

Document History

February 23, 2022
VC-2 Level 66 Compression of Ultra-High Definition Video Sources for Use with a High Definition Infrastructure
This Recommended Practice defines constraints on the VC-2 video compression specification such that 10-bit ultra-high definition video signals can be compressed to only occupy the bit rate of 8-bit...
April 9, 2018
VC-2 Level 66 Compression of Ultra-High Definition Video Sources for Use With a High Definition Infrastructure - Amendment 1
This Amendment changes the wavelet filter used in SMPTE RP 2047-5 from “LeGall (5.3)” to “Haar with no shift”. Change instructions are shown in italics.
SMPTE RP 2047-5
July 1, 2017
VC-2 Level 66 Compression of Ultra-high Definition Video Sources for use with a High Definition Infrastructure
This recommended practice defines constraints on the VC-2 video compression specification such that 10-bit ultra-high definition video signals can be compressed to only occupy the bit rate of 8-bit...

References

Advertisement