FORD WRS-M5H44-A6
FABRIC, CHILTERN II PATTERN, NON-WOVEN, FUSED BACK 210 g/m2, RECYCLED ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 1 September 2017 |
| Status: | active |
| Page Count: | 3 |
scope:
The material defined is a Chiltern II pattern needled non-woven polyester face fabric. A low melt polyester binder forms the backing. The face fiber is made with 85% post consumer fiber.
Document History
FORD WRS-M5H44-A6
September 1, 2017
FABRIC, CHILTERN II PATTERN, NON-WOVEN, FUSED BACK 210 g/m2, RECYCLED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined is a Chiltern II pattern needled non-woven polyester face fabric. A low melt polyester binder forms the backing. The face fiber is made with 85% post consumer fiber.