AENOR UNE-EN ISO 6149-1 E

Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 1: Ports with truncated housing for O-ring seal (ISO 6149-1:2007)

active, Most Current
Buy Now
Organization: AENOR
Publication Date: 1 October 2008
Status: active
Page Count: 13
ICS Code (Piping and couplings): 23.100.40

Document History

January 18, 2023
Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 1: Ports with truncated housing for O-ring seal (ISO 6149-1:2022)
A description is not available for this item.
February 12, 2020
Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 1: Ports with truncated housing for O-ring seal (ISO 6149-1:2019)
A description is not available for this item.
AENOR UNE-EN ISO 6149-1 E
October 1, 2008
Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 1: Ports with truncated housing for O-ring seal (ISO 6149-1:2007)
A description is not available for this item.
Advertisement