AENOR - UNE-EN ISO 6149-1

Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 1: Ports with truncated housing for O-ring seal (ISO 6149-1:2019)

inactive
Organization: AENOR
Publication Date: 12 February 2020
Status: inactive
Page Count: 15
ICS Code (Piping and couplings): 23.100.40

Document History

January 18, 2023
Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 1: Ports with truncated housing for O-ring seal (ISO 6149-1:2022)
A description is not available for this item.
UNE-EN ISO 6149-1
February 12, 2020
Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 1: Ports with truncated housing for O-ring seal (ISO 6149-1:2019)
A description is not available for this item.
October 1, 2008
Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 1: Ports with truncated housing for O-ring seal (ISO 6149-1:2007)
A description is not available for this item.
Advertisement