DS/ISO 12856-1
Plastics – Plastic railway sleepers for railway applications (railroad ties) – Material characteristics
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 4 September 2017 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Other rubber and plastics products): | 83.140.99 |
| ICS Code (Rails and railway components): | 45.080 |
scope:
ISO 12856-1:2014 specifies the characteristics of plastic and reinforced plastic materials to be used in the manufacturing of railway sleepers. It is applicable to the sleepers and parts of sleepers to be installed in tracks with or without ballast. Examples of different types of plastic and reinforced sleepers are given in an annex.
Document History
February 21, 2022
Railway applications – Polymeric composite sleepers, bearers and transoms – Part 1: Material characteristics
This document specifies the characteristics of polymeric composite and reinforced polymeric composite materials in the manufacture of polymeric composite railway sleepers. It is applicable to...
DS/ISO 12856-1
September 4, 2017
Plastics – Plastic railway sleepers for railway applications (railroad ties) – Material characteristics
ISO 12856-1:2014 specifies the characteristics of plastic and reinforced plastic materials to be used in the manufacturing of railway sleepers. It is applicable to the sleepers and parts of sleepers...
Railway applications – Polymeric composite sleepers, bearers and transoms – Part 1: Material characteristics
This part of ISO 12856 specifies the characteristics of polymeric composite and reinforced polymeric composite materials in the manufacture of polymeric composite railway sleepers. It is applicable...