DSF/ISO/FDIS 12856-1
Railway applications – Polymeric composite sleepers, bearers and transoms – Part 1: Material characteristics
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Other rubber and plastics products): | 83.140.99 |
| ICS Code (Rails and railway components): | 45.080 |
scope:
This part of ISO 12856 specifies the characteristics of polymeric composite and reinforced polymeric composite materials in the manufacture of polymeric composite railway sleepers. It is applicable to the sleepers, bearers and transoms to be installed in all tracks (both heavy and urban rail) with or without ballast.
Document History
February 21, 2022
Railway applications – Polymeric composite sleepers, bearers and transoms – Part 1: Material characteristics
This document specifies the characteristics of polymeric composite and reinforced polymeric composite materials in the manufacture of polymeric composite railway sleepers. It is applicable to...
September 4, 2017
Plastics – Plastic railway sleepers for railway applications (railroad ties) – Material characteristics
ISO 12856-1:2014 specifies the characteristics of plastic and reinforced plastic materials to be used in the manufacturing of railway sleepers. It is applicable to the sleepers and parts of sleepers...
DSF/ISO/FDIS 12856-1
Railway applications – Polymeric composite sleepers, bearers and transoms – Part 1: Material characteristics
This part of ISO 12856 specifies the characteristics of polymeric composite and reinforced polymeric composite materials in the manufacture of polymeric composite railway sleepers. It is applicable...