ISO 21042
Gasoline engines with direct fuel injection (GDI engines) - Installation of the high pressure fuel pump to the engine
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 September 2018 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Fuel systems): | 43.060.40 |
scope:
This document specifies dimensions required for the installation and integration of the high pressure fuel pump in gasoline (GDI) engines. The location of the fuel connections and the dimensions of the pump outside shape are not defined since they vary according to the manufacturer of the pump and to the particular application.
Document History
ISO 21042
September 1, 2018
Gasoline engines with direct fuel injection (GDI engines) - Installation of the high pressure fuel pump to the engine
This document specifies dimensions required for the installation and integration of the high pressure fuel pump in gasoline (GDI) engines. The location of the fuel connections and the dimensions of...