ISO - 18418-2

Gasoline engines — High pressure liquid fuel supply connections — Part 2: Pipe assemblies

active, Most Current
Organization: ISO
Publication Date: 1 November 2022
Status: active
Page Count: 14
ICS Code (Fuel systems): 43.060.40
scope:

This document specifies dimensions and requirements for high-pressure fuel pipe assemblies and assembled pipe sets made of seamless stainless steel or surface-treated steel tubing to be used with 60°concave cone connectors on gasoline (spark-ignition) engines.

Document History

18418-2
November 1, 2022
Gasoline engines — High pressure liquid fuel supply connections — Part 2: Pipe assemblies
This document specifies dimensions and requirements for high-pressure fuel pipe assemblies and assembled pipe sets made of seamless stainless steel or surface-treated steel tubing to be used with...
November 15, 2014
Gasoline engines - Medium pressure liquid fuel supply connections - Part 2: Pipe assemblies
This part of ISO 18418 specifies dimensions and requirements for medium-pressure fuel pipe assemblies and assembled pipe sets made of seamless stainless steel tubing to be used with 60° female cone...

References

Advertisement