ISO 18418-2
Gasoline engines - Medium pressure liquid fuel supply connections - Part 2: Pipe assemblies
| Organization: | ISO |
| Publication Date: | 15 November 2014 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Fuel systems): | 43.060.40 |
scope:
This part of ISO 18418 specifies dimensions and requirements for medium-pressure fuel pipe assemblies and assembled pipe sets made of seamless stainless steel tubing to be used with 60° female cone connectors on gasoline (spark-ignition) engines.
NOTE 1 Dimensions of 60° female cone connectors are specified in ISO 18418-1.
NOTE 2 Material properties of stainless steel tubing are specified in ISO 9329-4. The chemical composition of stainless steels can be found in ISO 15510.
Document History