ISUZU ISA-E-008

General tolerances for press work on materials, 3.2mm (max) in thickness

active, Most Current
Buy Now
Organization: ISUZU
Publication Date: 11 August 2017
Status: active
Page Count: 24
scope:

This standard provides the general tolerances for stamped metal parts for automobiles of which thickness is 3.2 mm or less.

PURPOSE

The purpose of this standard is to establish common interpretation of designing stamped parts as well as designing, manufactureing and inspecting stamping dies by providing critieria with regard to the general tolerances for stamped parts for automobiles, thereby contributing to the streamlining of manufacturing.

 

Document History

ISUZU ISA-E-008
August 11, 2017
General tolerances for press work on materials, 3.2mm (max) in thickness
This standard provides the general tolerances for stamped metal parts for automobiles of which thickness is 3.2 mm or less. PURPOSE The purpose of this standard is to establish common...
May 12, 2008
General Tolerances for Press Work on Materials, 3.2mm (max) in Thickness
この規格は、板厚3.2mm以下の自動車用プレス加工品の打抜き(レーザーカットは除外) ,曲げ,及び絞りの、公差指示を伴わない寸法の「普通公差」について適用する。 This standard covers the general tolerances applying to the dimensions - with no tolerance indication - of the parts...
July 30, 2002
General Tolerances for Press Work on Materials, 3.2mm (max) in Thickness
この規格は、板厚3.2mm以下の自動車用プレス加工品の打抜き(レーザーカットは除外)   ,曲げ,及び絞りの、公差指示を伴わない寸法の「普通公差」について適用する。 This standard covers the general tolerances applying to the dimensions - with no tolerance indication - of the...

References

Advertisement