ISUZU ISA-E-008
General Tolerances for Press Work on Materials, 3.2mm (max) in Thickness
inactive
Buy Now
| Organization: | ISUZU |
| Publication Date: | 12 May 2008 |
| Status: | inactive |
| Page Count: | 23 |
scope:
この規格は、板厚3.2mm以下の自動車用
This standard covers the general tolerances applying to the dimensions - with no tolerance indication - of the parts made of materials with thickness of 3.2 mm or less in the processes of blanking except laser cutting, bending and deep drawing.
Document History
August 11, 2017
General tolerances for press work on materials, 3.2mm (max) in thickness
This standard provides the general tolerances for stamped metal parts for automobiles of which thickness is 3.2 mm or less.
PURPOSE
The purpose of this standard is to establish common...
ISUZU ISA-E-008
May 12, 2008
General Tolerances for Press Work on Materials, 3.2mm (max) in Thickness
この規格は、板厚3.2mm以下の自動車用プレス加工品の打抜き(レーザーカットは除外) ,曲げ,及び絞りの、公差指示を伴わない寸法の「普通公差」について適用する。
This standard covers the general tolerances applying to the dimensions - with no tolerance indication - of the parts...
July 30, 2002
General Tolerances for Press Work on Materials, 3.2mm (max) in Thickness
この規格は、板厚3.2mm以下の自動車用プレス加工品の打抜き(レーザーカットは除外) ,曲げ,及び絞りの、公差指示を伴わない寸法の「普通公差」について適用する。
This standard covers the general tolerances applying to the dimensions - with no tolerance indication - of the...