DS/EN 60268-7

Sound system equipment - Part 7: Headphones and earphones

active, Most Current
Buy Now
Organization: DS
Publication Date: 28 April 2011
Status: active
Page Count: 54
ICS Code (Accessories): 33.160.50
scope:

This part of IEC 60268, is applicable to headphones, headsets, earphones and earsets, intended to be used on, or in, the human ear. It also applies to equipment, such as pre-amplifiers, passive networks and power supplies which form an integral part of the headphone system. It does not deal with: a) safety, for which reference should be made to IEC 60065 or another appropriate standard; b) the characteristics of microphones of headsets, for which reference should be made to IEC 60268-4; c) earphones and other devices for hearing aids, for which reference should be made to IEC 60118-0; d) headphones for audiometry; e) headphones and other devices which form part of an active ear-defender system, although some of its provisions may be applicable. This standard specifies the characteristics which should be included by the manufacturer in specifications, and relevant methods of measurement. It includes a classification of the different types of earphone, mainly characterized by the way in which the transducer is coupled acoustically to the ear, and a classification code which may also be used for marking.

Document History

DS/EN 60268-7
April 28, 2011
Sound system equipment - Part 7: Headphones and earphones
This part of IEC 60268, is applicable to headphones, headsets, earphones and earsets, intended to be used on, or in, the human ear. It also applies to equipment, such as pre-amplifiers, passive...
December 1, 1997
Sound system equipment - Part 7: Headphones and earphones
This part of IEC 268 applies to headphones, headsets, earphones and earsets, intended to be used on, or in, the human ear. It also applies to equipment, such as pre-amplifiers, passive networks and...
Sound system equipment – Part 7: Headphones and earphones
This part of IEC 60268, is applicable to headphones, headsets, earphones and earsets, intended to be used on, or in, the human ear. It also applies to equipment, such as pre-amplifiers, passive...
Sound system equipment -- Part 7: Headphones and earphones
This part of IEC 60268, is applicable to headphones, headsets, earphones and earsets, intended to be used on, or in, the human ear. It also applies to equipment, such as pre-amplifiers, passive...
Sound system equipment - Part 7: Headphones and earphones (GMT)
This International Standard, part of IEC 60268, is applicable to headphones, headsets, earphones and earsets, intended to be used on, or in, the human ear. It also applies to equipment, such as...
Advertisement