DS/EN 60268-7
Sound system equipment - Part 7: Headphones and earphones
inactive
| Organization: | DS |
| Publication Date: | 1 December 1997 |
| Status: | inactive |
| Page Count: | 71 |
| ICS Code (Accessories): | 33.160.50 |
scope:
This part of IEC 268 applies to headphones, headsets, earphones and earsets, intended to be used on, or in, the human ear. It also applies to equipment, such as pre-amplifiers, passive networks and power supplies which form an integral part of the headphone system.
Document History
April 28, 2011
Sound system equipment - Part 7: Headphones and earphones
This part of IEC 60268, is applicable to headphones, headsets, earphones and earsets, intended to be used on, or in, the human ear. It also applies to equipment, such as pre-amplifiers, passive...
DS/EN 60268-7
December 1, 1997
Sound system equipment - Part 7: Headphones and earphones
This part of IEC 268 applies to headphones, headsets, earphones and earsets, intended to be used on, or in, the human ear. It also applies to equipment, such as pre-amplifiers, passive networks and...
Sound system equipment – Part 7: Headphones and earphones
This part of IEC 60268, is applicable to headphones, headsets, earphones and earsets, intended to be used on, or in, the human ear. It also applies to equipment, such as pre-amplifiers, passive...
Sound system equipment -- Part 7: Headphones and earphones
This part of IEC 60268, is applicable to headphones, headsets, earphones and earsets, intended to be used on, or in, the human ear. It also applies to equipment, such as pre-amplifiers, passive...
Sound system equipment - Part 7: Headphones and earphones (GMT)
This International Standard, part of IEC 60268, is applicable to headphones, headsets, earphones and earsets, intended to be used on, or in, the human ear. It also applies to equipment, such as...