ICAO 9880 PART II
Manual on Detailed Technical Specifications for the Aeronautical Telecommunication Network (ATN) using ISO/OSI Standards and Protocols - Part II – Ground-Ground Applications - Air Traffic Services Message Handling Services (ATSMHS)
| Organization: | ICAO |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 122 |
scope:
FOREWORD1
This manual contains the detailed technical specifications for the ATN based on relevant standards and protocols established for open systems interconnection (OSI) by the International Organization for Standardization (ISO) and the Telecommunication Standardization Sector of the International Telecommunication Union (ITU-T). A separate manual, the Manual on the Aeronautical Telecommunication Network (ATN) using Internet Protocol Suite (IPS) Standards and Protocols (Doc 9896), addresses detailed technical specifications for the ATN based on standards developed for the IPS by the Internet Society (ISOC). Standards and Recommended Practices (SARPs) for the ATN/IPS are contained in Annex 10 - Aeronautical Telecommunications, Volume III - Communication Systems.
Editorial practices in this manual are as follows:
• The detailed technical specifications in this manual that include the operative verb "shall" are essential to be implemented to secure proper operation of the ATN.
• The detailed technical specifications in this manual that include the operative verb "should" are recommended for implementation in the ATN. However, particular implementations may not require this specification to be implemented.
• The detailed technical specifications in this manual that include the operative verb "may" are optional.
This manual is published in the following parts:
Part I: Air-Ground Applications (replaces Doc 9705, Sub-volume II)
Part II: Ground-Ground Applications - Air Traffic Services Message Handling Services (ATSMHS) (replaces Doc 9705, Sub-volume III)
Part III: Upper Layer Communications Service (ULCS) and Internet Communications Service (ICS) (replaces Doc 9705, Sub-volume IV and Sub-volume V)
Part IV: Directory Services, Security and Identifier Registration (replaces Doc 9705, Sub-volumes I, VII, VIII and IX)
The ATSMHS shall be implemented in conformity with Part II, which is structured as follows:
Chapter 1 INTRODUCTION contains the overview, a summary of the functionalities offered by the ATSMHS and the terminology applied
Chapter 2 SYSTEM LEVEL PROVISIONS, provides a high-level specification of the application and the environment in which it operates
Chapter 3 ATS MESSAGE HANDLING SERVICE SPECIFICATION, provides the detailed specification of the service and protocol requirements for each type of ATN End System (ATS message user agent and ATS message server) implementing the ATSMHS
Chapter 4 AFTN/AMHS GATEWAY SPECIFICATION, provides the detailed specification of an AFTN/AMHS gateway and of the related functional requirements such as conversion
1 The first edition of this manual amended and replaced the third edition of the Manual of Technical Provisions for the Aeronautical Telecommunication Network (ATN) (Doc 9705).
Document History