DIN EN 451-2
Method of testing fly ash - Part 2: Determination of fineness by wet sieving
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 August 2017 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
This European Standard specifies the method for the determination of fly ash fineness by wet sieving on a 0,045 mm sieve (ISO 565).
The European Standard specifies the reference procedure. If other methods are used it needs to be shown that they give results equivalent to those obtained by the reference method. In case of a dispute, only the reference method is used.
Document History
DIN EN 451-2
August 1, 2017
Method of testing fly ash - Part 2: Determination of fineness by wet sieving
This European Standard specifies the method for the determination of fly ash fineness by wet sieving on a 0,045 mm sieve (ISO 565).
The European Standard specifies the reference procedure. If other...
July 1, 2015
Method of testing fly ash - Part 2: Determination of fineness by wet sieving; German and English version prEN 451-2:2015
A description is not available for this item.
January 1, 1995
Method of testing fly ash - Determination of fineness by wet sieving
A description is not available for this item.